The Pptc Resettable Fuse, part number 40AH2070, is designed for surface mount applications with a compact 1210 case style, making it suitable for space-constrained mobile applications. It has a voltage rating of 6V and a holding current of 2.6A, with a tripping current of 5.2A. The fuse features ultra-low resistance and a quick response time, typically tripping within 5 seconds under fault conditions. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The operating temperature range is from -40 °C to +85 °C, and it is packaged in reels of 5000 pieces for efficient automated assembly. This fuse is recognized by agencies such as cUL and TvúV, confirming its reliability for various applications.
PPTC RESETTABLE FUSE, 2.6A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5.2A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
PPTC RESETTABLE FUSE, 2.6A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:5.2A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
PTC RESET FUSE 6V 2.6A 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40AH2070 | MF-USML260/6-2 |
| Product Name | Pptc Resettable Fuse, 2.6A, 6V, 1210; Pptc Case Style Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |