The Pptc Resettable Fuse, part number MF-USML175/6, is designed for surface mount applications with a compact 1210 case style, making it suitable for space-constrained mobile devices. It operates at a maximum voltage of 6V and has a holding current of 1.75A, with a tripping current of 3.5A. The fuse features a quick response time, typically tripping within 0.8 seconds under fault conditions. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The device can handle a maximum current of 50A and is rated for an operating temperature range of -40 °C to +85 °C. This fuse is ideal for applications requiring reliable overcurrent protection while maintaining a low profile.
PPTC RESETTABLE FUSE, 1.75A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.8s; Current Rating Max:50A RoHS Compliant: Yes
PPTC RESETTABLE FUSE, 1.75A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.8s; Current Rating Max:50A RoHS Compliant: Yes
PTC RESET FUSE 6V 1.75A 1210
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40AH2065 | MF-USML175/6-2 |
| Product Name | Pptc Resettable Fuse, 1.75A, 6V, 1210; Pptc Case Style Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |