Bourns, Inc. 6V 1.5A Circuit Protection Fuse MF-USMF150-2

Description
PTC RESET FUSE 6V 1.5A 1210 Product overview: MF-USMF150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF150-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 1.5A 1210 Product overview: MF-USMF150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF150-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 1.5A Circuit Protection Fuse
150-MF-USMF150-2
6V 1.5A Circuit Protection Fuse 150-MF-USMF150-2
PTC RESET FUSE 6V 1.5A 1210 Product overview: MF-USMF150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF150-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 1.5A 1210 Product overview: MF-USMF150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF150-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-USMF150-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-USMF150-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-USMF150-2
6V 1.5A 40A 3A 1210 Resettable Fuses ROHS

6V 1.5A 40A 3A 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-USMF150-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USMF150-2
Circuit Protection - PTC Resettable Fuses MF-USMF150-2
PTC RESET FUSE 6V 1.5A 1210

PTC RESET FUSE 6V 1.5A 1210

Supplier's Site
Ptc Resettable Fuse, Aec-Q200, 6V, 1210; Pptc Case Style Bourns - 32AK7861 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 6V, 1210; Pptc Case Style Bourns
32AK7861
Ptc Resettable Fuse, Aec-Q200, 6V, 1210; Pptc Case Style Bourns 32AK7861
PTC RESETTABLE FUSE, AEC-Q200, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6V; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6V; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-USMF150-2 MF-USMF150-2 MF-USMF150-2 32AK7861
Product Name 6V 1.5A Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, Aec-Q200, 6V, 1210; Pptc Case Style Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data