Bourns, Inc. PTC Resettable Fuses MF-USMD010-2

Description
Polymeric PTC Resettable Fuse 30V 100mA Ih Surface Mount 1210 (3225 Metric)
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 100mA Ih Surface Mount 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-USMD010TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-USMD010TR-ND
PTC Resettable Fuses MF-USMD010TR-ND
Polymeric PTC Resettable Fuse 30V 100mA Ih Surface Mount 1210 (3225 Metric)

Polymeric PTC Resettable Fuse 30V 100mA Ih Surface Mount 1210 (3225 Metric)

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1334902-MF-USMD010-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334902-MF-USMD010-2
Circuit Protection - PTC Resettable Fuses 1334902-MF-USMD010-2
Manufacturer: Bourns Inc. Win Source Part Number: 1334902-MF-USMD010-2 Category: Circuit Protection>PTC Resettable Fuses Packaging: Reel - TR Type: Polymeric Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Standard Package: 3,000 Mounting: Surface Mount Thickness (Max): 0.033" (0.85mm) Voltage - Max: 30V Current - Max: 10 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 300 mA Time to Trip: 600 ms Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1210 (3225 Metric) Resistance - Initial (Ri) (Min): 800 mOhms Resistance - Post Trip (R1) (Max): 15 Ohms ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFUSMD0102,MF-USMD01 0CT,MF-USMD010TR Base Product Number: MF-USMD Product Status: Obsolete Approval Agency: CSA, TUV, UR RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1334902-MF-USMD010-2
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Reel - TR
Type: Polymeric
Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Standard Package: 3,000
Mounting: Surface Mount
Thickness (Max): 0.033" (0.85mm)
Voltage - Max: 30V
Current - Max: 10 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 300 mA
Time to Trip: 600 ms
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1210 (3225 Metric)
Resistance - Initial (Ri) (Min): 800 mOhms
Resistance - Post Trip (R1) (Max): 15 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MFUSMD0102,MF-USMD010CT,MF-USMD010TR
Base Product Number: MF-USMD
Product Status: Obsolete
Approval Agency: CSA, TUV, UR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number MF-USMD010TR-ND 1334902-MF-USMD010-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Unlock Full Specs
to access all available technical data