PTC RESET FUSE 30V 200MA 1210
PTC RESETTABLE FUSE, AEC-Q200, 30V, 1210 ROHS COMPLIANT: YES
PTC RESETTABLE FUSE, AEC-Q200, 30V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USHT Series; Voltage Rating:30V; Holding Current:200mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | MF-USHT020KX-2 | 65AH8047 | 33AH9172 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Ptc Resettable Fuse, Aec-Q200, 30V, 1210 Rohs Compliant Bourns | Ptc Resettable Fuse, Aec-Q200, 30V, 1210; Pptc Case Style Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |