Bourns, Inc. 10V 2A Circuit Protection Fuse MF-SMDF200-2

Description
PTC RESET FUSE 10V 2A 2018 Product overview: MF-SMDF200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF200-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 10V 2A 2018 Product overview: MF-SMDF200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF200-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 2A Circuit Protection Fuse
150-MF-SMDF200-2
10V 2A Circuit Protection Fuse 150-MF-SMDF200-2
PTC RESET FUSE 10V 2A 2018 Product overview: MF-SMDF200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF200-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 10V 2A 2018 Product overview: MF-SMDF200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF200-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-SMDF200-2 - 1221791-MF-SMDF200-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SMDF200-2
1221791-MF-SMDF200-2
PTC Resettable Fuses - MF-SMDF200-2 1221791-MF-SMDF200-2
Manufacturer: Bourns Inc. Win Source Part Number: 1221791-MF-SMDF200-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Voltage - Max: 10V Current - Max: 40A Current - Trip (It): 4A Time to Trip: 2.4s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.bourns.com Manufacturer Package: 2018 (5045 Metric), Concave Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.033" (0.85mm) Resistance - Initial (Ri) (Minimum): 30 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: MF-SMDF Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.200" L x 0.180" W (5.08mm x 4.58mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1221791-MF-SMDF200-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Voltage - Max: 10V
Current - Max: 40A
Current - Trip (It): 4A
Time to Trip: 2.4s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 2018 (5045 Metric), Concave
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.033" (0.85mm)
Resistance - Initial (Ri) (Minimum): 30 mOhms
Resistance - Post Trip (R1) (Maximum): 100 mOhms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Family Part Number: MF-SMDF
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.200" L x 0.180" W (5.08mm x 4.58mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-SMDF200-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SMDF200-2
Circuit Protection - PTC Resettable Fuses MF-SMDF200-2
PTC RESET FUSE 10V 2A 2018

PTC RESET FUSE 10V 2A 2018

Supplier's Site
Ptc Resettable Fuse, 10V, 2018; Pptc Case Style Bourns - 32AK7860 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 10V, 2018; Pptc Case Style Bourns
32AK7860
Ptc Resettable Fuse, 10V, 2018; Pptc Case Style Bourns 32AK7860
PTC RESETTABLE FUSE, 10V, 2018; PPTC Case Style:2018 (5045 Metric); Product Range:MF-SMDF Series; Voltage Rating:10V; Holding Current:2A; Tripping Current:4A; Time to Trip:2.4s; Current Rating Max:40A; Operating Temperature Min:-40°CRoHS Compliant: Yes

PTC RESETTABLE FUSE, 10V, 2018; PPTC Case Style:2018 (5045 Metric); Product Range:MF-SMDF Series; Voltage Rating:10V; Holding Current:2A; Tripping Current:4A; Time to Trip:2.4s; Current Rating Max:40A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-SMDF200-2 1221791-MF-SMDF200-2 MF-SMDF200-2 32AK7860
Product Name 10V 2A Circuit Protection Fuse PTC Resettable Fuses - MF-SMDF200-2 Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, 10V, 2018; Pptc Case Style Bourns
Mounting Surface Mount SMD
Approvals / Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Rated Voltage 500 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625034 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details