Bourns, Inc. 6V 3A Circuit Protection Fuse MF-SM300-2-99

Description
PTC RESET FUSE 6V 3A 2SMD Product overview: MF-SM300-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM300-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 3A 2SMD Product overview: MF-SM300-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM300-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V 3A Circuit Protection Fuse - 150-MF-SM300-2-99 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 3A Circuit Protection Fuse
150-MF-SM300-2-99
6V 3A Circuit Protection Fuse 150-MF-SM300-2-99
PTC RESET FUSE 6V 3A 2SMD Product overview: MF-SM300-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM300-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 3A 2SMD Product overview: MF-SM300-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM300-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-SM300-2-99 - 719429-MF-SM300-2-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SM300-2-99
719429-MF-SM300-2-99
PTC Resettable Fuses - MF-SM300-2-99 719429-MF-SM300-2-99
Manufacturer: Bourns Inc. Win Source Part Number: 719429-MF-SM300-2-99 Packaging: Tape and Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 6V Current - Max: 100A Current - Trip (It): 6A Time to Trip: 35s Part Status: Last Time Buy Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 3A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 15 mOhms Resistance - Post Trip (R1) (Maximum): 48 mOhms Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: MF-SM Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 719429-MF-SM300-2-99
Packaging: Tape and Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Ratings: AEC-Q200
Voltage - Max: 6V
Current - Max: 100A
Current - Trip (It): 6A
Time to Trip: 35s
Part Status: Last Time Buy
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 3A
Thickness (Maximum): 0.118" (3.00mm)
Resistance - Initial (Ri) (Minimum): 15 mOhms
Resistance - Post Trip (R1) (Maximum): 48 mOhms
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: MF-SM
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-SM300-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM300-2-99
Circuit Protection - PTC Resettable Fuses MF-SM300-2-99
PTC RESET FUSE 6V 3A 2SMD

PTC RESET FUSE 6V 3A 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-SM300-2-99 719429-MF-SM300-2-99 MF-SM300-2-99
Product Name 6V 3A Circuit Protection Fuse PTC Resettable Fuses - MF-SM300-2-99 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625235 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details