Bourns, Inc. Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns MF-SM150/33-2.

Description
FUSE, RESETTABLE PTC, 33V, 1.5A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet
Description
FUSE, RESETTABLE PTC, 33V, 1.5A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns - 27AC8895 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns
27AC8895
Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns 27AC8895
FUSE, RESETTABLE PTC, 33V, 1.5A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 33V, 1.5A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27AC8895
Product Name Fuse, Resettable Ptc, 33V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF876 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Cartridge Fuses - 8657382 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002212001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details