Bourns, Inc. Fuse, Resettable Ptc, 30V, 750Ma, Smd, Full Reel; Pptc Case Style Bourns MF-SM075-2.

Description
FUSE, RESETTABLE PTC, 30V, 750mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:80A RoHS Compliant: Yes
Datasheet
Description
FUSE, RESETTABLE PTC, 30V, 750mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 30V, 750Ma, Smd, Full Reel; Pptc Case Style Bourns - 26AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 750Ma, Smd, Full Reel; Pptc Case Style Bourns
26AC2079
Fuse, Resettable Ptc, 30V, 750Ma, Smd, Full Reel; Pptc Case Style Bourns 26AC2079
FUSE, RESETTABLE PTC, 30V, 750mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:80A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 750mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2079
Product Name Fuse, Resettable Ptc, 30V, 750Ma, Smd, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.3107.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details