Bourns, Inc. Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Pptc Case Style Bourns MF-SM050-2.

Description
FUSE, RESETTABLE PTC, 60V, 500mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:40A RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 60V, 500mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:40A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Pptc Case Style Bourns - 26AC2078 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Pptc Case Style Bourns
26AC2078
Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Pptc Case Style Bourns 26AC2078
FUSE, RESETTABLE PTC, 60V, 500mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 500mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2078
Product Name Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers