The 1108221-MF-SM050-2-0
Win Source Part Number: 1108221-MF-SM050-2-0
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-SM
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.125" (3.18mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1 A
Time to Trip: 4 s
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)
Resistance - Initial (Ri) (Min): 350 mOhms
Resistance - Post Trip (R1) (Max): 1.4 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: MF-SM
Approval Agency: cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 1108221-MF-SM050-2-006 |
| Product Name | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) |