Bourns, Inc. 60V 300MA Circuit Protection Fuse MF-SM030-2-99

Description
PTC RESET FUSE 60V 300MA 2SMD Product overview: MF-SM030-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM030-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 300MA 2SMD Product overview: MF-SM030-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM030-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 300MA Circuit Protection Fuse
150-MF-SM030-2-99
60V 300MA Circuit Protection Fuse 150-MF-SM030-2-99
PTC RESET FUSE 60V 300MA 2SMD Product overview: MF-SM030-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM030-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 300MA 2SMD Product overview: MF-SM030-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM030-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-SM030-2-99 - 926981-MF-SM030-2-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SM030-2-99
926981-MF-SM030-2-99
PTC Resettable Fuses - MF-SM030-2-99 926981-MF-SM030-2-99
Manufacturer: Bourns Inc. Win Source Part Number: 926981-MF-SM030-2-99 Series: Multifuse®, MF-SM Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 300 mA Ih Surface Mount 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Family Name: MF-SM Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-SM030-2-99DKR, MF-SM030-2-99CT, MF-SM030-2-99TR, MF-SM030-2-99-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 926981-MF-SM030-2-99
Series: Multifuse®, MF-SM
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V 300 mA Ih Surface Mount 2-SMD
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MF-SM
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-SM030-2-99DKR, MF-SM030-2-99CT, MF-SM030-2-99TR, MF-SM030-2-99-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM030-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM030-2-99
Circuit Protection - PTC Resettable Fuses MF-SM030-2-99
PTC RESET FUSE 60V 300MA 2SMD

PTC RESET FUSE 60V 300MA 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-SM030-2-99 926981-MF-SM030-2-99 MF-SM030-2-99
Product Name 60V 300MA Circuit Protection Fuse PTC Resettable Fuses - MF-SM030-2-99 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details