Bourns, Inc. PTC Resettable Fuses MF-S420

Description
Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-S420-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-S420-ND
PTC Resettable Fuses MF-S420-ND
Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap

Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 7.6A; Product Range Bourns - 91F3570 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 7.6A; Product Range Bourns
91F3570
Fuse, Ptc Reset, 30V, 7.6A; Product Range Bourns 91F3570
FUSE, PTC RESET, 30V, 7.6A; Product Range:MF-S Series; Voltage Rating:30V; Holding Current:4.2A; Tripping Current:7.6A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 7.6A; Product Range:MF-S Series; Voltage Rating:30V; Holding Current:4.2A; Tripping Current:7.6A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-S420-ND 91F3570
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 7.6A; Product Range Bourns
Package Size Strap
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF260/12X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF075/24X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details