Bourns, Inc. PTC Resettable Fuses MF-S350

Description
Polymeric PTC Resettable Fuse 30V 3.5A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 3.5A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-S350-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-S350-ND
PTC Resettable Fuses MF-S350-ND
Polymeric PTC Resettable Fuse 30V 3.5A Ih User Defined Strap

Polymeric PTC Resettable Fuse 30V 3.5A Ih User Defined Strap

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 6.3A; Product Range Bourns - 91F3569 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 6.3A; Product Range Bourns
91F3569
Fuse, Ptc Reset, 30V, 6.3A; Product Range Bourns 91F3569
FUSE, PTC RESET, 30V, 6.3A; Product Range:MF-S Series; Voltage Rating:30VDC; Holding Current:3.5A; Tripping Current:6.3A; Time to Trip:3s; Current Rating Max:100A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 6.3A; Product Range:MF-S Series; Voltage Rating:30VDC; Holding Current:3.5A; Tripping Current:6.3A; Time to Trip:3s; Current Rating Max:100A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc, 3.5A, 30V, Axial; Thermistor Mounting Bourns - 67W0024 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc, 3.5A, 30V, Axial; Thermistor Mounting Bourns
67W0024
Fuse, Ptc, 3.5A, 30V, Axial; Thermistor Mounting Bourns 67W0024
FUSE, PTC, 3.5A, 30V, AXIAL; Thermistor Mounting:Strap; Product Range:MF-S Series; Holding Current:3.5A; Tripping Current:6.3A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, PTC, 3.5A, 30V, AXIAL; Thermistor Mounting:Strap; Product Range:MF-S Series; Holding Current:3.5A; Tripping Current:6.3A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-S350-ND 91F3569 67W0024
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 6.3A; Product Range Bourns Fuse, Ptc, 3.5A, 30V, Axial; Thermistor Mounting Bourns
Package Size Strap
Unlock Full Specs
to access all available technical data