Bourns, Inc. PTC Resettable Fuses MF-S175

Description
Polymeric PTC Resettable Fuse 15V 1.75A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 15V 1.75A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-S175-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-S175-ND
PTC Resettable Fuses MF-S175-ND
Polymeric PTC Resettable Fuse 15V 1.75A Ih User Defined Strap

Polymeric PTC Resettable Fuse 15V 1.75A Ih User Defined Strap

Buy Now Datasheet
Fuse, Ptc Reset, 15V, 3.8A; Product Range Bourns - 91F3566 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 3.8A; Product Range Bourns
91F3566
Fuse, Ptc Reset, 15V, 3.8A; Product Range Bourns 91F3566
FUSE, PTC RESET, 15V, 3.8A; Product Range:MF-S Series; Voltage Rating:15VDC; Holding Current:1.75A; Tripping Current:3.8A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 3.8A; Product Range:MF-S Series; Voltage Rating:15VDC; Holding Current:1.75A; Tripping Current:3.8A; Time to Trip:4s; Current Rating Max:100A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-S175-ND 91F3566
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 15V, 3.8A; Product Range Bourns
Package Size Strap
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Fuse, Ptc Reset, 60V, 650Ma, Radial; Product Range Bourns - 26AC2073 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 1.3 amps
Response Time 5.30E9 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R075-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details