Polymeric PTC Resettable Fuse 15V 1.5A Ih User Defined Strap
FUSE, PTC RESET, 15V, 3A; Product Range:MF-S Series; Voltage Rating:15V; Holding Current:1.5A; Tripping Current:3A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-S150-ND | 91F3565 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 15V, 3A; Product Range Bourns |
| Package Size | Strap |