Bourns, Inc. PTC Resettable Fuses MF-RX375/72-0

Description
Polymeric PTC Resettable Fuse 72V 3.75A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 3.75A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RX375/72-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RX375/72-0-ND
PTC Resettable Fuses MF-RX375/72-0-ND
Polymeric PTC Resettable Fuse 72V 3.75A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 3.75A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1089451-MF-RX375/72-0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1089451-MF-RX375/72-0
Circuit Protection - PTC Resettable Fuses 1089451-MF-RX375/72-0
Win Source Part Number: 1089451-MF-RX375/72- 0 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-RX/72 Type: Polymeric Package: Bulk Height - Seated (Max): 1.161" (29.50mm) Standard Package: 500 Lead Spacing: 0.402" (10.20mm) Voltage - Max: 72V Current - Max: 40 A Current - Hold (Ih) (Max): 3.75 A Current - Trip (It): 7.5 A Time to Trip: 24 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.926" L x 0.122" W (23.51mm x 3.10mm) Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms Alternative Parts (Cross-Reference): RXEF375-1; MF-RX375; MF-RX375-2; MF-RX375-AP-14; 60R375XH; 72R375XH; 0ZRC0375FF1AMF-RX-37 5/72-0; MF-RX375/72-0.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: MF-RX375/72,MF-RX375 /72-ND,MFRX375720 Base Product Number: MF-RX Approval Agency: cURus, TUV

Win Source Part Number: 1089451-MF-RX375/72-0
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-RX/72
Type: Polymeric
Package: Bulk
Height - Seated (Max): 1.161" (29.50mm)
Standard Package: 500
Lead Spacing: 0.402" (10.20mm)
Voltage - Max: 72V
Current - Max: 40 A
Current - Hold (Ih) (Max): 3.75 A
Current - Trip (It): 7.5 A
Time to Trip: 24 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.926" L x 0.122" W (23.51mm x 3.10mm)
Resistance - Initial (Ri) (Min): 30 mOhms
Resistance - Post Trip (R1) (Max): 80 mOhms
Alternative Parts (Cross-Reference): RXEF375-1; MF-RX375; MF-RX375-2; MF-RX375-AP-14; 60R375XH; 72R375XH; 0ZRC0375FF1AMF-RX-375/72-0; MF-RX375/72-0.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: MF-RX375/72,MF-RX375/72-ND,MFRX375720
Base Product Number: MF-RX
Approval Agency: cURus, TUV

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Bourns - 61J7379 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Bourns
61J7379
Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Bourns 61J7379
FUSE, PTC RESET, 72V, 3.75A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:3.75A; Tripping Current:7.5A; Time to Trip:24s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 3.75A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:3.75A; Tripping Current:7.5A; Time to Trip:24s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-RX375/72-0-ND 1089451-MF-RX375/72-0 61J7379
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Bourns
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Bulk
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-PSML350/8-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R250-APCT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details