FUSE, PTC RESET, 72V, 3.75A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:3.75A; Tripping Current:7.5A; Time to Trip:24s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 27AC8877 |
| Product Name | Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Bourns |
| Trigger Current | 7.5 amps |