Bourns, Inc. 60V 3A Circuit Protection Fuse MF-RX300

Description
PTC RESET FUSE 60V 3A RADIAL Product overview: MF-RX300 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 3A RADIAL Product overview: MF-RX300 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A Circuit Protection Fuse
150-MF-RX300
60V 3A Circuit Protection Fuse 150-MF-RX300
PTC RESET FUSE 60V 3A RADIAL Product overview: MF-RX300 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX300 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 3A RADIAL Product overview: MF-RX300 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-RX300 - 725158-MF-RX300 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RX300
725158-MF-RX300
PTC Resettable Fuses - MF-RX300 725158-MF-RX300
Manufacturer: Bourns Inc. Win Source Part Number: 725158-MF-RX300 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.402" (10.20mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 6A Time to Trip: 19.8s Part Status: Last Time Buy Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 3A Height - Seated (Maximum): 1.181" (30.00mm) Resistance - Initial (Ri) (Minimum): 40 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MF-RX Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.980" L x 0.122" W (24.90mm x 3.10mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 725158-MF-RX300
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.402" (10.20mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 6A
Time to Trip: 19.8s
Part Status: Last Time Buy
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 3A
Height - Seated (Maximum): 1.181" (30.00mm)
Resistance - Initial (Ri) (Minimum): 40 mOhms
Resistance - Post Trip (R1) (Maximum): 100 mOhms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: MF-RX
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.980" L x 0.122" W (24.90mm x 3.10mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-RX300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RX300
Circuit Protection - PTC Resettable Fuses MF-RX300
PTC RESET FUSE 60V 3A RADIAL

PTC RESET FUSE 60V 3A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-RX300 725158-MF-RX300 MF-RX300
Product Name 60V 3A Circuit Protection Fuse PTC Resettable Fuses - MF-RX300 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002620011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details