Bourns, Inc. PTC Resettable Fuses MF-RX300/72-2

Description
Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RX300/72-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RX300/72-2TR-ND
PTC Resettable Fuses 118-MF-RX300/72-2TR-ND
Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-RX300/72-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RX300/72-2CT-ND
PTC Resettable Fuses 118-MF-RX300/72-2CT-ND
Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, Rectangular, 72V; Product Range Bourns - 32AK7850 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 72V; Product Range Bourns
32AK7850
Ptc Resettable Fuse, Rectangular, 72V; Product Range Bourns 32AK7850
PTC RESETTABLE FUSE, RECTANGULAR, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-RX300/72-2TR-ND 32AK7850
Product Name PTC Resettable Fuses Ptc Resettable Fuse, Rectangular, 72V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SD50A-10-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Fuse, Ptc Reset, 60V, 650Ma, Radial; Product Range Bourns - 26AC2073 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 1.3 amps
Response Time 5.30E9 ns
View Details