Polymeric PTC Resettable Fuse 72V 2.5A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 72V 2.5A Ih Through Hole Radial, Disc
PTC RESETTABLE FUSE, RECTANGULAR, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
PTC RESETTABLE FUSE, 2.5A, 72V, TH ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RX250/72-2CT-ND | 32AK7849 | 92AH5547 |
| Product Name | PTC Resettable Fuses | Ptc Resettable Fuse, Rectangular, 72V; Product Range Bourns | Ptc Resettable Fuse, 2.5A, 72V, Th Rohs Compliant Bourns |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS | RoHS |