Bourns, Inc. PTC Resettable Fuses MF-RX185

Description
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RX185-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RX185-ND
PTC Resettable Fuses MF-RX185-ND
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1334913-MF-RX185 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334913-MF-RX185
Circuit Protection - PTC Resettable Fuses 1334913-MF-RX185
Manufacturer: Bourns Inc. Win Source Part Number: 1334913-MF-RX185 Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.701" L x 0.122" W (17.80mm x 3.10mm) Height - Seated (Max): 0.902" (22.90mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 1.85 A Current - Trip (It): 3.7 A Time to Trip: 12.6 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 80 mOhms Resistance - Post Trip (R1) (Max): 190 mOhms ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFRX185,2266-MF-RX18 5,MF-RX185-NDR Base Product Number: MF-RX Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1334913-MF-RX185
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.701" L x 0.122" W (17.80mm x 3.10mm)
Height - Seated (Max): 0.902" (22.90mm)
Standard Package: 500
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.85 A
Current - Trip (It): 3.7 A
Time to Trip: 12.6 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 80 mOhms
Resistance - Post Trip (R1) (Max): 190 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MFRX185,2266-MF-RX185,MF-RX185-NDR
Base Product Number: MF-RX
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number MF-RX185-ND 1334913-MF-RX185
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data