Bourns, Inc. PTC Resettable Fuses MF-RX185/72-0

Description
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RX185/72-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RX185/72-0-ND
PTC Resettable Fuses MF-RX185/72-0-ND
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 1.85A, 72V, Radial; Thermistor Mounting Bourns - 38K5100 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1.85A, 72V, Radial; Thermistor Mounting Bourns
38K5100
Fuse, Resettable Ptc, 1.85A, 72V, Radial; Thermistor Mounting Bourns 38K5100
FUSE, RESETTABLE PTC, 1.85A, 72V, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RX/72 Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1.85A, 72V, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RX/72 Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Bourns - 61J7373 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Bourns
61J7373
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Bourns 61J7373
FUSE, PTC RESET, 72V, 1.85A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:1.85A; Tripping Current:3.7A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3.1mm RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 1.85A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:1.85A; Tripping Current:3.7A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-RX185/72-0-ND 38K5100
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 1.85A, 72V, Radial; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data