Bourns, Inc. PTC Resettable Fuses MF-RX160/72-2

Description
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RX160/72-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RX160/72-2TR-ND
PTC Resettable Fuses 118-MF-RX160/72-2TR-ND
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-RX160/72-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RX160/72-2CT-ND
PTC Resettable Fuses 118-MF-RX160/72-2CT-ND
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc, 72V, 40A, Radial; Product Range Bourns - 61J7372 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc, 72V, 40A, Radial; Product Range Bourns
61J7372
Fuse, Ptc, 72V, 40A, Radial; Product Range Bourns 61J7372
FUSE, PTC, 72V, 40A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:11.4s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC, 72V, 40A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:11.4s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-RX160/72-2TR-ND 61J7372
Product Name PTC Resettable Fuses Fuse, Ptc, 72V, 40A, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R185-2CT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns - 27AC8882 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 1.5 amps
Response Time 6.30E9 ns
View Details