Manufacturer: Bourns Inc.
Win Source Part Number: 1334908-MF-RX160/72-
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.642" L x 0.122" W (16.30mm x 3.10mm)
Height - Seated (Max): 0.839" (21.30mm)
Standard Package: 500
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 72V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.6 A
Current - Trip (It): 3.2 A
Time to Trip: 11.4 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 90 mOhms
Resistance - Post Trip (R1) (Max): 220 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-RX160/72-ND,MFRX1
Base Product Number: MF-RX
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 72V, 1.6A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:11.4s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 1334908-MF-RX160/72-0 | MF-RX160/72-0-ND | 61J7371 |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses | Fuse, Ptc Reset, 72V, 1.6A, Radial; Product Range Bourns |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole | |
| Supply Voltage (VS) | 72 volts | ||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Size | Radial, Disc |