Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc
FUSE, PTC RESETTABLE, 72V, 40A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes
PTC RESETTABLE FUSE, 1.35A, 72V, TH ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RX135/72-2CT-ND | 68X2199 | 92AH5546 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Resettable, 72V, 40A, Radial; Product Range Bourns | Ptc Resettable Fuse, 1.35A, 72V, Th Rohs Compliant Bourns |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS | RoHS |