Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 72V, 1.35A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | MF-RX135/72-0-ND | 61J7369 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Bourns |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV |