Bourns, Inc. PTC Resettable Fuses MF-RX110

Description
Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RX110-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RX110-ND
PTC Resettable Fuses MF-RX110-ND
Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 1.1A, Radial; Product Range Bourns - 05B2444 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 1.1A, Radial; Product Range Bourns
05B2444
Fuse, Ptc Reset, 60V, 1.1A, Radial; Product Range Bourns 05B2444
FUSE, PTC RESET, 60V, 1.1A, RADIAL; Product Range:MF-RX Series; Voltage Rating:60VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 1.1A, RADIAL; Product Range:MF-RX Series; Voltage Rating:60VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-RX110-ND 05B2444
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 60V, 1.1A, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data