Bourns, Inc. Fuse, Ptc Reset, 72V, 1.1A, Radial; Product Range Bourns MF-RX110/72-0.

Description
FUSE, PTC RESET, 72V, 1.1A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 72V, 1.1A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 72V, 1.1A, Radial; Product Range Bourns - 29AC8277 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 1.1A, Radial; Product Range Bourns
29AC8277
Fuse, Ptc Reset, 72V, 1.1A, Radial; Product Range Bourns 29AC8277
FUSE, PTC RESET, 72V, 1.1A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 1.1A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 29AC8277
Product Name Fuse, Ptc Reset, 72V, 1.1A, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data