Bourns, Inc. PTC Resettable Fuses MF-RX050/72-0

Description
Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RX050/72-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RX050/72-0-ND
PTC Resettable Fuses MF-RX050/72-0-ND
Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, Round, 72V; Product Range Bourns - 32AK7846 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 72V; Product Range Bourns
32AK7846
Ptc Resettable Fuse, Round, 72V; Product Range Bourns 32AK7846
PTC RESETTABLE FUSE, ROUND, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Radial, 0.5A, 72V; Thermistor Mounting Bourns - 15P2103 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, 0.5A, 72V; Thermistor Mounting Bourns
15P2103
Multifuse, Radial, 0.5A, 72V; Thermistor Mounting Bourns 15P2103
MULTIFUSE, RADIAL, 0.5A, 72V; Thermistor Mounting:Through Hole; Product Range:MF-RX/72 Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

MULTIFUSE, RADIAL, 0.5A, 72V; Thermistor Mounting:Through Hole; Product Range:MF-RX/72 Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number MF-RX050/72-0-ND 32AK7846 15P2103
Product Name PTC Resettable Fuses Ptc Resettable Fuse, Round, 72V; Product Range Bourns Multifuse, Radial, 0.5A, 72V; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R090-AP-9-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Fuse, Ptc Reset, 60V, 400Ma, Radial; Product Range Bourns - 27AC8881 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 0.8000 amps
Response Time 3.80E9 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details