Product Range:MF-RX/250 Series; Voltage Rating:60VDC; Holding Current:120mA; Tripping Current:-; Time to Trip:-; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5.1mm; Diameter:-; Length:6.5mm; Thickness:4.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 27AC8871 |
| Product Name | Product Range Bourns |
| Standards and Certifications | RoHS |