Bourns, Inc. PTC Resettable Fuses - MF-RX012/250-2 MF-RX012/250-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 800747-MF-RX012/250- 2 Packaging: Reel Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 8 Ohms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 120mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Post Trip (R1) (Maximum): 16 Ohms Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Part Number Series: MF-RX
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 800747-MF-RX012/250- 2 Packaging: Reel Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 8 Ohms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 120mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Post Trip (R1) (Maximum): 16 Ohms Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Part Number Series: MF-RX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RX012/250-2 - 800747-MF-RX012/250-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RX012/250-2
800747-MF-RX012/250-2
PTC Resettable Fuses - MF-RX012/250-2 800747-MF-RX012/250-2
Manufacturer: Bourns Inc. Win Source Part Number: 800747-MF-RX012/250- 2 Packaging: Reel Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 8 Ohms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 120mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Post Trip (R1) (Maximum): 16 Ohms Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Part Number Series: MF-RX

Manufacturer: Bourns Inc.
Win Source Part Number: 800747-MF-RX012/250-2
Packaging: Reel
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Resistance - Initial (Ri) (Min): 8 Ohms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 120mA
Height - Seated (Maximum): 0.433" (11.00mm)
Resistance - Post Trip (R1) (Maximum): 16 Ohms
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Part Number Series: MF-RX

Buy Now
Singapore, Singapore
60V 120MA Circuit Protection Fuse
150-MF-RX012/250-2
60V 120MA Circuit Protection Fuse 150-MF-RX012/250-2
PTC RESET FUSE 60V 120MA RADIAL Product overview: MF-RX012/250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX012/250-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 120MA RADIAL Product overview: MF-RX012/250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX012/250-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-RX012/250-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RX012/250-2
Circuit Protection - PTC Resettable Fuses MF-RX012/250-2
PTC RESET FUSE 60V 120MA RADIAL

PTC RESET FUSE 60V 120MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 800747-MF-RX012/250-2 150-MF-RX012/250-2 MF-RX012/250-2
Product Name PTC Resettable Fuses - MF-RX012/250-2 60V 120MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002315102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 160 amps
View Details