Polymeric PTC Resettable Fuse 240V (265V Int) 400mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 240V (265V Int) 400mA Ih Through Hole Radial, Disc
FUSE, RADIAL, RESETTABLE, 0.4A, 240V; Thermistor Mounting:Through Hole; Product Range:MF-RM Series; Holding Current:400mA; Tripping Current:900mA; Voltage Rating:240VAC; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | 118-MF-RM040/240-2CT-ND | 46W2025 |
| Product Name | PTC Resettable Fuses | Fuse, Radial, Resettable, 0.4A, 240V; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole |