Polymeric PTC Resettable Fuse 240V (265V Int) 330mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 240V (265V Int) 330mA Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 240VAC, 330mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:330mA; Tripping Current:740mA; Time to Trip:21s; Fuse Shape:Rectangular; Current Rating Max:4.5A; Lead Spacing:5.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RM033/240-2CT-ND | 52W9039 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 240Vac, 330Ma, Radial; Product Range Bourns |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |