Polymeric PTC Resettable Fuse 240V (265V Int) 250mA Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 240VAC, 250mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:250mA; Tripping Current:560mA; Time to Trip:18.5s; Fuse Shape:Rectangular; Current Rating Max:3.5A; Lead Spacing:5.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RM025/240-0-ND | 52W9036 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 240Vac, 250Ma, Radial; Product Range Bourns |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |