Bourns, Inc. PTC Resettable Fuses MF-RM016/240-0

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RM016/240-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RM016/240-0-ND
PTC Resettable Fuses MF-RM016/240-0-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 240Vac, 160Ma, Radial; Product Range Bourns - 52W9034 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 240Vac, 160Ma, Radial; Product Range Bourns
52W9034
Fuse, Resettable Ptc, 240Vac, 160Ma, Radial; Product Range Bourns 52W9034
FUSE, RESETTABLE PTC, 240VAC, 160mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:2A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 240VAC, 160mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:2A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-RM016/240-0-ND 52W9034
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 240Vac, 160Ma, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF050/16X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R040-0-17-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details