The Bourns MF-RM012/240 is a radial leaded resettable fuse designed for circuit protection in various applications. It has a holding current of 0.12A and a tripping current of 0.30A, with a maximum operating voltage of 240VAC and an interrupt voltage of 265VAC. The device features a resettable design that allows it to recover after tripping, reducing the need for component replacement and minimizing downtime. It operates effectively within a temperature range of -20 °C to +85 °C and is compliant with RoHS and halogen-free standards. The fuse is available in bulk packaging or tape and reel options, making it suitable for automated assembly processes. Its applications include food blenders, coffee machines, HVAC systems, and electric fans.
Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc
FUSE, RADIAL, RESETTABLE, 0.12A, 240V; Thermistor Mounting:Through Hole; Product Range:MF-RM Series; Holding Current:120mA; Tripping Current:300mA; Voltage Rating:240VAC; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | 118-MF-RM012/240-2TR-ND | 46W2021 |
| Product Name | PTC Resettable Fuses | Fuse, Radial, Resettable, 0.12A, 240V; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole |