Bourns, Inc. PTC Resettable Fuses MF-RM012/240-0

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RM012/240-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RM012/240-0-ND
PTC Resettable Fuses 118-MF-RM012/240-0-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 240Vac, 120Ma, Radial; Product Range Bourns - 52W9032 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 240Vac, 120Ma, Radial; Product Range Bourns
52W9032
Fuse, Resettable Ptc, 240Vac, 120Ma, Radial; Product Range Bourns 52W9032
FUSE, RESETTABLE PTC, 240VAC, 120mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:120mA; Tripping Current:300mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 240VAC, 120mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:120mA; Tripping Current:300mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-RM012/240-0-ND 52W9032
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 240Vac, 120Ma, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R185-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R250-AP-10-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details