Bourns, Inc. PTC Resettable Fuses MF-RM008/240-2

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RM008/240-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RM008/240-2CT-ND
PTC Resettable Fuses 118-MF-RM008/240-2CT-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-RM008/240-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RM008/240-2TR-ND
PTC Resettable Fuses 118-MF-RM008/240-2TR-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Radial, Resettable, 0.08A, 240V; Thermistor Mounting Bourns - 46W2020 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Resettable, 0.08A, 240V; Thermistor Mounting Bourns
46W2020
Fuse, Radial, Resettable, 0.08A, 240V; Thermistor Mounting Bourns 46W2020
FUSE, RADIAL, RESETTABLE, 0.08A, 240V; Thermistor Mounting:Through Hole; Product Range:MF-RM Series; Holding Current:80mA; Tripping Current:190mA; Voltage Rating:240VAC; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

FUSE, RADIAL, RESETTABLE, 0.08A, 240V; Thermistor Mounting:Through Hole; Product Range:MF-RM Series; Holding Current:80mA; Tripping Current:190mA; Voltage Rating:240VAC; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 240Vac, 80Ma, Radial; Product Range Bourns - 52W9031 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 240Vac, 80Ma, Radial; Product Range Bourns
52W9031
Fuse, Resettable Ptc, 240Vac, 80Ma, Radial; Product Range Bourns 52W9031
FUSE, RESETTABLE PTC, 240VAC, 80mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:80mA; Tripping Current:190mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 240VAC, 80mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:80mA; Tripping Current:190mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number 118-MF-RM008/240-2CT-ND 46W2020 52W9031
Product Name PTC Resettable Fuses Fuse, Radial, Resettable, 0.08A, 240V; Thermistor Mounting Bourns Fuse, Resettable Ptc, 240Vac, 80Ma, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data