Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc
Win Source Part Number: 1190295-MF-RHT700-2
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-RHT
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.862" (21.90mm)
Standard Package: 1,500
Ratings: AEC-Q200
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 7 A
Current - Trip (It): 13 A
Time to Trip: 7 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm)
Resistance - Initial (Ri) (Min): 10 mOhms
Resistance - Post Trip (R1) (Max): 25 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: MF-RHT700-2TR,118-MF
Base Product Number: MF-RHT
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RHT700-2CT-ND | 1190295-MF-RHT700-2 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |