Bourns, Inc. PTC Resettable Fuses MF-RHT650-0

Description
Polymeric PTC Resettable Fuse 16V 6.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 6.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RHT650-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RHT650-0-ND
PTC Resettable Fuses MF-RHT650-0-ND
Polymeric PTC Resettable Fuse 16V 6.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 6.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1063670-MF-RHT650-0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1063670-MF-RHT650-0
Circuit Protection - PTC Resettable Fuses 1063670-MF-RHT650-0
Win Source Part Number: 1063670-MF-RHT650-0 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-RHT Type: Polymeric Package: Bulk Height - Seated (Max): 0.874" (22.20mm) Standard Package: 500 Ratings: AEC-Q200 Lead Spacing: 0.114" (2.90mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 6.5 A Current - Trip (It): 12 A Time to Trip: 5.5 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.118" W (12.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 11 mOhms Resistance - Post Trip (R1) (Max): 26 mOhms Alternative Parts (Cross-Reference): RHEF650; PTR030V0600-BK; MF-RHT750-0; MF-RHT750-2; AGRF800-2; RF3283-000MF-RHT650- 0.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: MFRHT6500,MF-RHT650, MF-RHT650-ND Base Product Number: MF-RHT

Win Source Part Number: 1063670-MF-RHT650-0
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-RHT
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.874" (22.20mm)
Standard Package: 500
Ratings: AEC-Q200
Lead Spacing: 0.114" (2.90mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 6.5 A
Current - Trip (It): 12 A
Time to Trip: 5.5 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.118" W (12.70mm x 3.00mm)
Resistance - Initial (Ri) (Min): 11 mOhms
Resistance - Post Trip (R1) (Max): 26 mOhms
Alternative Parts (Cross-Reference): RHEF650; PTR030V0600-BK; MF-RHT750-0; MF-RHT750-2; AGRF800-2; RF3283-000MF-RHT650-0.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: MFRHT6500,MF-RHT650,MF-RHT650-ND
Base Product Number: MF-RHT

Buy Now Datasheet
Fuse, Ptc, 6.5A, 16V, Radial; Thermistor Mounting Bourns - 66W2001 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc, 6.5A, 16V, Radial; Thermistor Mounting Bourns
66W2001
Fuse, Ptc, 6.5A, 16V, Radial; Thermistor Mounting Bourns 66W2001
FUSE, PTC, 6.5A, 16V, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:6.5A; Tripping Current:12A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; AutomotiveRoHS Compliant: Yes

FUSE, PTC, 6.5A, 16V, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:6.5A; Tripping Current:12A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-RHT650-0-ND 1063670-MF-RHT650-0 66W2001
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc, 6.5A, 16V, Radial; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-NSML550/6-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-LS260-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers