Bourns, Inc. PTC Resettable Fuses - MF-RHT450-2 MF-RHT450-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 884555-MF-RHT450-2 Series: Multifuse®, MF-RHT Operating Temperature Range: -40°C ~ 125°C Features: Polymeric PTC Resettable Fuse 16V 4.5 A Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Family Name: MF-RHT Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RHT450-2-ND, MF-RHT450-2CT, MF-RHT450-2TR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 884555-MF-RHT450-2 Series: Multifuse®, MF-RHT Operating Temperature Range: -40°C ~ 125°C Features: Polymeric PTC Resettable Fuse 16V 4.5 A Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Family Name: MF-RHT Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RHT450-2-ND, MF-RHT450-2CT, MF-RHT450-2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RHT450-2 - 884555-MF-RHT450-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RHT450-2
884555-MF-RHT450-2
PTC Resettable Fuses - MF-RHT450-2 884555-MF-RHT450-2
Manufacturer: Bourns Inc. Win Source Part Number: 884555-MF-RHT450-2 Series: Multifuse®, MF-RHT Operating Temperature Range: -40°C ~ 125°C Features: Polymeric PTC Resettable Fuse 16V 4.5 A Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Family Name: MF-RHT Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RHT450-2-ND, MF-RHT450-2CT, MF-RHT450-2TR

Manufacturer: Bourns Inc.
Win Source Part Number: 884555-MF-RHT450-2
Series: Multifuse®, MF-RHT
Operating Temperature Range: -40°C ~ 125°C
Features: Polymeric PTC Resettable Fuse 16V 4.5 A Ih Through Hole Radial, Disc
Package: Reel - TR
Package: Radial, Disc
Mounting: Through Hole
Family Name: MF-RHT
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-RHT450-2-ND, MF-RHT450-2CT, MF-RHT450-2TR

Buy Now Datasheet
Singapore, Singapore
16V 4.5A Circuit Protection Fuse
150-MF-RHT450-2
16V 4.5A Circuit Protection Fuse 150-MF-RHT450-2
PTC RESET FUSE 16V 4.5A RADIAL Product overview: MF-RHT450-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RHT450-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 4.5A RADIAL Product overview: MF-RHT450-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RHT450-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-RHT450-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RHT450-2
Circuit Protection - PTC Resettable Fuses MF-RHT450-2
PTC RESET FUSE 16V 4.5A RADIAL

PTC RESET FUSE 16V 4.5A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 884555-MF-RHT450-2 150-MF-RHT450-2 MF-RHT450-2
Product Name PTC Resettable Fuses - MF-RHT450-2 16V 4.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details