Bourns, Inc. PTC Resettable Fuses MF-RHT200/32-2

Description
Polymeric PTC Resettable Fuse 32V 2A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 32V 2A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RHT200/32-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RHT200/32-2CT-ND
PTC Resettable Fuses 118-MF-RHT200/32-2CT-ND
Polymeric PTC Resettable Fuse 32V 2A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 32V 2A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-RHT200/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RHT200/32-2TR-ND
PTC Resettable Fuses 118-MF-RHT200/32-2TR-ND
Polymeric PTC Resettable Fuse 32V 2A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 32V 2A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, Aec-Q200, 32V, Thd; Thermistor Mounting Bourns - 44AC5643 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, Aec-Q200, 32V, Thd; Thermistor Mounting Bourns
44AC5643
Fuse, Resettable Ptc, Aec-Q200, 32V, Thd; Thermistor Mounting Bourns 44AC5643
FUSE, RESETTABLE PTC, AEC-Q200, 32V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:2A; Tripping Current:3.8A; Voltage Rating:32V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

FUSE, RESETTABLE PTC, AEC-Q200, 32V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:2A; Tripping Current:3.8A; Voltage Rating:32V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, Round, 32V; Product Range Bourns - 54AC4539 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 32V; Product Range Bourns
54AC4539
Ptc Resettable Fuse, Round, 32V; Product Range Bourns 54AC4539
PTC RESETTABLE FUSE, ROUND, 32V; Product Range:MF-RHT Series; Voltage Rating:32V; Holding Current:2A; Tripping Current:3.8A; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:50A; Lead Spacing:5.1mm; Diameter:9.4mm; Length:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 32V; Product Range:MF-RHT Series; Voltage Rating:32V; Holding Current:2A; Tripping Current:3.8A; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:50A; Lead Spacing:5.1mm; Diameter:9.4mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 118-MF-RHT200/32-2CT-ND 44AC5643 54AC4539
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, Aec-Q200, 32V, Thd; Thermistor Mounting Bourns Ptc Resettable Fuse, Round, 32V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-NSMF110-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-FSML150/8-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details