Polymeric PTC Resettable Fuse 16V 2A Ih Through Hole Radial, Disc
MULTIFUSE, RADIAL, 2A; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:2A; Tripping Current:3.8A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Automotive RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | MF-RHT200-0-ND | 15P2095 |
| Product Name | PTC Resettable Fuses | Multifuse, Radial, 2A; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole |