Bourns, Inc. PTC Resettable Fuses MF-RHT1300-2

Description
Polymeric PTC Resettable Fuse 16V 13A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 13A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RHT1300-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RHT1300-2CT-ND
PTC Resettable Fuses 118-MF-RHT1300-2CT-ND
Polymeric PTC Resettable Fuse 16V 13A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 13A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-RHT1300-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RHT1300-2TR-ND
PTC Resettable Fuses 118-MF-RHT1300-2TR-ND
Polymeric PTC Resettable Fuse 16V 13A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 13A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 16V, 13A, Radial; Thermistor Mounting Bourns - 06X6335 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16V, 13A, Radial; Thermistor Mounting Bourns
06X6335
Fuse, Resettable Ptc, 16V, 13A, Radial; Thermistor Mounting Bourns 06X6335
FUSE, RESETTABLE PTC, 16V, 13A, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:13A; Tripping Current:24A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16V, 13A, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:13A; Tripping Current:24A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-RHT1300-2CT-ND 06X6335
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 16V, 13A, Radial; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data