Polymeric PTC Resettable Fuse 16V 13A Ih Through Hole Radial, Disc
FUSE, PTC, 13A, 16V, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:13A; Tripping Current:24A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Automotive RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | MF-RHT1300-0-ND | 66W1999 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc, 13A, 16V, Radial; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole |