Polymeric PTC Resettable Fuse 30V 500mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 500mA Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, AEC-Q200, 30V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:500mA; Tripping Current:920mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RHT050-2CT-ND | 44AC5637 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, Aec-Q200, 30V, Thd; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole |