Bourns, Inc. PTC Resettable Fuses MF-RHT050-0

Description
Polymeric PTC Resettable Fuse 30V 500mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 500mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RHT050-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RHT050-0-ND
PTC Resettable Fuses MF-RHT050-0-ND
Polymeric PTC Resettable Fuse 30V 500mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 500mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc, Aec-Q200, 30V, 40A, Thd; Thermistor Mounting Bourns - 01AC9320 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc, Aec-Q200, 30V, 40A, Thd; Thermistor Mounting Bourns
01AC9320
Fuse, Ptc, Aec-Q200, 30V, 40A, Thd; Thermistor Mounting Bourns 01AC9320
FUSE, PTC, AEC-Q200, 30V, 40A, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:500mA; Tripping Current:920mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

FUSE, PTC, AEC-Q200, 30V, 40A, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:500mA; Tripping Current:920mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-RHT050-0-ND 01AC9320
Product Name PTC Resettable Fuses Fuse, Ptc, Aec-Q200, 30V, 40A, Thd; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R110-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMF050-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details
2 suppliers