Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc
FUSE, AEC-Q200, PTC, 16V, 9A, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RG Series; Holding Current:9A; Tripping Current:15.3A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RG900-2CT-ND | 17AC7134 |
| Product Name | PTC Resettable Fuses | Fuse, Aec-Q200, Ptc, 16V, 9A, Radial; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole |