Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc
Win Source Part Number: 1060371-MF-RG700-2
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-RG
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.740" (18.80mm)
Standard Package: 1,000
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 7 A
Current - Trip (It): 11.9 A
Time to Trip: 8 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.441" Dia x 0.118" T (11.20mm x 3.00mm)
Resistance - Initial (Ri) (Min): 8 mOhms
Resistance - Post Trip (R1) (Max): 21 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: MF-RG700-2-ND,118-MF
Base Product Number: MF-RG
Approval Agency: CSA, TUV, UR
FUSE, AEC-Q200, PTC, 16V, 7A, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RG Series; Holding Current:7A; Tripping Current:11.9A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RG700-2CT-ND | 1060371-MF-RG700-2 | 17AC7132 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Aec-Q200, Ptc, 16V, 7A, Radial; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole | |
| Package Size | Radial, Disc | Tape & Reel (TR),Cut Tape (CT) | |
| Standards and Certifications | CSA Mark; CSA, TUV, UR | RoHS |